TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F120R

Description
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129921TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129921TR-ND
Chip Resistor - Surface Mount A129921TR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129921DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129921DKR-ND
Chip Resistor - Surface Mount A129921DKR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129921CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129921CT-ND
Chip Resistor - Surface Mount A129921CT-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 120R, 1%, 2010; Resistance Te Connectivity - 61AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120R, 1%, 2010; Resistance Te Connectivity
61AC6864
Res, Aec-Q200, Thick Film, 120R, 1%, 2010; Resistance Te Connectivity 61AC6864
RES, AEC-Q200, THICK FILM, 120R, 1%, 2010; Resistance:120ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120R, 1%, 2010; Resistance:120ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3117
Res, 120R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3117
RES, 120R, 1%, 0.75W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 1%, 0.75W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129921TR-ND 61AC6864 73AC3117
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 120R, 1%, 2010; Resistance Te Connectivity Res, 120R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details