TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F10R

Description
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129908CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129908CT-ND
Chip Resistor - Surface Mount A129908CT-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129908DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129908DKR-ND
Chip Resistor - Surface Mount A129908DKR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129908TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129908TR-ND
Chip Resistor - Surface Mount A129908TR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6858
Res, 10R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6858
RES, 10R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3105
Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3105
RES, 10R, 1%, 0.75W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.75W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129908CT-ND 61AC6858 73AC3105
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details