TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F100R

Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129920TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129920TR-ND
Chip Resistor - Surface Mount A129920TR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129920CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129920CT-ND
Chip Resistor - Surface Mount A129920CT-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129920DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129920DKR-ND
Chip Resistor - Surface Mount A129920DKR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3109
Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3109
RES, 100R, 1%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 2010; Resistance Te Connectivity - 61AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 2010; Resistance Te Connectivity
61AC6860
Res, Aec-Q200, Thick Film, 100R, 1%, 2010; Resistance Te Connectivity 61AC6860
RES, AEC-Q200, THICK FILM, 100R, 1%, 2010; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1%, 2010; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129920TR-ND 73AC3109 61AC6860
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 100R, 1%, 2010; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details