The Resistor 100K, 1%, 0.75W, 2010 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 100 kΩ with a tolerance of ±1%, and a power rating of 0.75W at an ambient temperature of 70°C. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is available in a 2010 package size and can handle a maximum working voltage of 200V and an overload voltage of 500V. The product is RoHS compliant and is supplied on tape for automatic insertion processes, facilitating efficient assembly in high-volume applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions.
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 100K, 1%, 0.75W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, 100K, 1%, 0.75W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A129956TR-ND | 73AC3107 |
| Product Name | Chip Resistor - Surface Mount | Res, 100K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |