TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J6M8

Description
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130243TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130243TR-ND
Chip Resistor - Surface Mount A130243TR-ND
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130243CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130243CT-ND
Chip Resistor - Surface Mount A130243CT-ND
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 6M8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3081
Res, 6M8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3081
RES, 6M8, 5%, 0.5W, 1210, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 6M8, 5%, 0.5W, 1210, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6846
Res, 6M8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6846
RES, 6M8, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M8, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130243TR-ND 73AC3081 61AC6846
Product Name Chip Resistor - Surface Mount Res, 6M8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 6M8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details