TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J6K8

Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130225CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130225CT-ND
Chip Resistor - Surface Mount A130225CT-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130225TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130225TR-ND
Chip Resistor - Surface Mount A130225TR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130225DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130225DKR-ND
Chip Resistor - Surface Mount A130225DKR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 6K8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6845
Res, 6K8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6845
RES, 6K8, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6K8, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3079
Res, 6K8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3079
RES, 6K8, 5%, 0.5W, 1210, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K8, 5%, 0.5W, 1210, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130225CT-ND 61AC6845 73AC3079
Product Name Chip Resistor - Surface Mount Res, 6K8, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 6K8, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers