TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J680K

Description
680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130237TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130237TR-ND
Chip Resistor - Surface Mount A130237TR-ND
680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130237DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130237DKR-ND
Chip Resistor - Surface Mount A130237DKR-ND
680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130237CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130237CT-ND
Chip Resistor - Surface Mount A130237CT-ND
680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 680K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3089
Res, 680K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3089
RES, 680K, 5%, 0.5W, 1210, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680K, 5%, 0.5W, 1210, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 680K, 5%, 1210; Resistance Te Connectivity - 61AC6850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680K, 5%, 1210; Resistance Te Connectivity
61AC6850
Res, Aec-Q200, Thick Film, 680K, 5%, 1210; Resistance Te Connectivity 61AC6850
RES, AEC-Q200, THICK FILM, 680K, 5%, 1210; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680K, 5%, 1210; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130237TR-ND 73AC3089 61AC6850
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 680K, 5%, 1210; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details