TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J4M7

Description
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130242CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130242CT-ND
Chip Resistor - Surface Mount A130242CT-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130242DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130242DKR-ND
Chip Resistor - Surface Mount A130242DKR-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130242TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130242TR-ND
Chip Resistor - Surface Mount A130242TR-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3067
Res, 4M7, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3067
RES, 4M7, 5%, 0.5W, 1210, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4M7, 5%, 0.5W, 1210, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6839
Res, 4M7, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6839
RES, 4M7, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4M7, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130242CT-ND 73AC3067 61AC6839
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 4M7, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details