TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J470K

Description
470 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130236TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130236TR-ND
Chip Resistor - Surface Mount A130236TR-ND
470 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130236CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130236CT-ND
Chip Resistor - Surface Mount A130236CT-ND
470 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 470K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3075
Res, 470K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3075
RES, 470K, 5%, 0.5W, 1210, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 470K, 5%, 0.5W, 1210, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 470K, 5%, 1210; Resistance Te Connectivity - 61AC6843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470K, 5%, 1210; Resistance Te Connectivity
61AC6843
Res, Aec-Q200, Thick Film, 470K, 5%, 1210; Resistance Te Connectivity 61AC6843
RES, AEC-Q200, THICK FILM, 470K, 5%, 1210; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470K, 5%, 1210; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 470K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3074
Res, 470K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3074
RES, 470K, 5%, 0.5W, 1210, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 470K, 5%, 0.5W, 1210, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130236TR-ND 73AC3075 61AC6843
Product Name Chip Resistor - Surface Mount Res, 470K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 470K, 5%, 1210; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details