TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J3K3

Description
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130223CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130223CT-ND
Chip Resistor - Surface Mount A130223CT-ND
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130223DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130223DKR-ND
Chip Resistor - Surface Mount A130223DKR-ND
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130223TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130223TR-ND
Chip Resistor - Surface Mount A130223TR-ND
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1210J3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1210J3K3TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1210J3K3TR-ND
CRGCQ 1210 3K3 5%

CRGCQ 1210 3K3 5%

Buy Now Datasheet
Res, 3K3, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6831
Res, 3K3, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6831
RES, 3K3, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.3kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3K3, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.3kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3051
Res, 3K3, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3051
RES, 3K3, 5%, 0.5W, 1210, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K3, 5%, 0.5W, 1210, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3050
Res, 3K3, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3050
RES, 3K3, 5%, 0.5W, 1210, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K3, 5%, 0.5W, 1210, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130223CT-ND 1111-CRGCQ1210J3K3TR-ND 61AC6831 73AC3051
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K3, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 3K3, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers