TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J2M2

Description
2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130240CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130240CT-ND
Chip Resistor - Surface Mount A130240CT-ND
2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130240TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130240TR-ND
Chip Resistor - Surface Mount A130240TR-ND
2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130240DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130240DKR-ND
Chip Resistor - Surface Mount A130240DKR-ND
2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3039
Res, 2M2, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3039
RES, 2M2, 5%, 0.5W, 1210, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2M2, 5%, 0.5W, 1210, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6825
Res, 2M2, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6825
RES, 2M2, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M2, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130240CT-ND 73AC3039 61AC6825
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 2M2, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details