TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J22R

Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 22R, 5%, 0.5W, 1210 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 22 ohms with a tolerance of ±5% and a power rating of 0.5 watts at an ambient temperature of 70°C. The maximum working voltage is rated at 200V, and it is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is supplied on tape and reel, facilitating automatic placement in high-volume production. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations. This product is appropriate for engineers seeking reliable and compact resistive components for their designs.

Datasheet Summary
Powered by GS/AI

The Resistor 22R, 5%, 0.5W, 1210 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 22 ohms with a tolerance of ±5% and a power rating of 0.5 watts at an ambient temperature of 70°C. The maximum working voltage is rated at 200V, and it is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is supplied on tape and reel, facilitating automatic placement in high-volume production. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations. This product is appropriate for engineers seeking reliable and compact resistive components for their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130210DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130210DKR-ND
Chip Resistor - Surface Mount A130210DKR-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130210CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130210CT-ND
Chip Resistor - Surface Mount A130210CT-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130210TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130210TR-ND
Chip Resistor - Surface Mount A130210TR-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Fixed Resistor Product overview: CRGCQ1210J22R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210J22R can be used for catalog matching and distributor lookup.

Fixed Resistor Product overview: CRGCQ1210J22R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210J22R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034045-CRGCQ1210J22R
Resistors - Chip Resistor - Surface Mount 1034045-CRGCQ1210J22R
Win Source Part Number: 1034045-CRGCQ1210J22 R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Alternative Parts (Cross-Reference): CRGCQ1210J22R2176346 -9; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130210CT,A130210TR, A130210DKR,2176346-9

Win Source Part Number: 1034045-CRGCQ1210J22R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Alternative Parts (Cross-Reference): CRGCQ1210J22R2176346-9;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130210CT,A130210TR,A130210DKR,2176346-9

Buy Now Datasheet
Res, 22R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3045
Res, 22R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3045
RES, 22R, 5%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 5%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3044
Res, 22R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3044
RES, 22R, 5%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 5%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130210DKR-ND 52-CRGCQ1210J22R 1034045-CRGCQ1210J22R 73AC3045
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount Res, 22R, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details