TE Connectivity Resistor CRGCQ1210J22K

Description
Fixed Resistor Product overview: CRGCQ1210J22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210J22K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor Product overview: CRGCQ1210J22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210J22K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistor Product overview: CRGCQ1210J22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210J22K can be used for catalog matching and distributor lookup.

Fixed Resistor Product overview: CRGCQ1210J22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210J22K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034044-CRGCQ1210J22K
Resistors - Chip Resistor - Surface Mount 1034044-CRGCQ1210J22K
Win Source Part Number: 1034044-CRGCQ1210J22 K Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Alternative Parts (Cross-Reference): CRGCQ1210J22K2-21763 46-7; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130228TR,A130228DKR ,A130228CT,2-2176346 -7

Win Source Part Number: 1034044-CRGCQ1210J22K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Alternative Parts (Cross-Reference): CRGCQ1210J22K2-2176346-7;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130228TR,A130228DKR,A130228CT,2-2176346-7

Buy Now Datasheet
Chip Resistor - Surface Mount - A130228CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130228CT-ND
Chip Resistor - Surface Mount A130228CT-ND
22 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130228TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130228TR-ND
Chip Resistor - Surface Mount A130228TR-ND
22 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 22K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6827
Res, 22K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6827
RES, 22K, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:22kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 22K, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:22kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 22K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3043
Res, 22K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3043
RES, 22K, 5%, 0.5W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K, 5%, 0.5W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3042
Res, 22K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3042
RES, 22K, 5%, 0.5W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K, 5%, 0.5W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGCQ1210J22K 1034044-CRGCQ1210J22K A130228CT-ND 61AC6827 73AC3043
Product Name Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 22K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details