TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J1K5

Description
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130221CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130221CT-ND
Chip Resistor - Surface Mount A130221CT-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130221TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130221TR-ND
Chip Resistor - Surface Mount A130221TR-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3009
Res, 1K5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3009
RES, 1K5, 5%, 0.5W, 1210, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 5%, 0.5W, 1210, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6810
Res, 1K5, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6810
RES, 1K5, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.5kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K5, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.5kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130221CT-ND 73AC3009 61AC6810
Product Name Chip Resistor - Surface Mount Res, 1K5, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 1K5, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details