TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J15K

Description
15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130227TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130227TR-ND
Chip Resistor - Surface Mount A130227TR-ND
15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130227CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130227CT-ND
Chip Resistor - Surface Mount A130227CT-ND
15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3029
Res, 15K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3029
RES, 15K, 5%, 0.5W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 5%, 0.5W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6820
Res, 15K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6820
RES, 15K, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15K, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130227TR-ND 73AC3029 61AC6820
Product Name Chip Resistor - Surface Mount Res, 15K, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 15K, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers