TE Connectivity Chip Resistor - Surface Mount CRGCQ1210J10M

Description
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130244CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130244CT-ND
Chip Resistor - Surface Mount A130244CT-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130244TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130244TR-ND
Chip Resistor - Surface Mount A130244TR-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130244DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130244DKR-ND
Chip Resistor - Surface Mount A130244DKR-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1210J10MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1210J10MTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1210J10MTR-ND
CRGCQ 1210 10M 5%

CRGCQ 1210 10M 5%

Buy Now Datasheet
Res, 10M, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6816
Res, 10M, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6816
RES, 10M, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3021
Res, 10M, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3021
RES, 10M, 5%, 0.5W, 1210, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10M, 5%, 0.5W, 1210, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130244CT-ND 1111-CRGCQ1210J10MTR-ND 61AC6816 73AC3021
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10M, 5%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 10M, 5%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers