TE Connectivity Resistors - Chip Resistor - Surface Mount CRGCQ1210F82K

Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1328595-CRGCQ1210F82 K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Other Part Number: 4-2176345-8,A129894D KR,A129894CT,A129894 TR Base Product Number: CRGCQ1210 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1328595-CRGCQ1210F82 K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Other Part Number: 4-2176345-8,A129894D KR,A129894CT,A129894 TR Base Product Number: CRGCQ1210 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1328595-CRGCQ1210F82K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328595-CRGCQ1210F82K
Resistors - Chip Resistor - Surface Mount 1328595-CRGCQ1210F82K
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1328595-CRGCQ1210F82 K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Other Part Number: 4-2176345-8,A129894D KR,A129894CT,A129894 TR Base Product Number: CRGCQ1210 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1328595-CRGCQ1210F82K
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Other Part Number: 4-2176345-8,A129894DKR,A129894CT,A129894TR
Base Product Number: CRGCQ1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - A129894DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129894DKR-ND
Chip Resistor - Surface Mount A129894DKR-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129894CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129894CT-ND
Chip Resistor - Surface Mount A129894CT-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129894TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129894TR-ND
Chip Resistor - Surface Mount A129894TR-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ1210F82K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRGCQ1210F82K
Resistors - Chip Resistor - Surface Mount CRGCQ1210F82K
RES 82K OHM 1% 1/2W 1210

RES 82K OHM 1% 1/2W 1210

Supplier's Site
Res, 82K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6805
Res, 82K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6805
RES, 82K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:82kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:82kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 82K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2999
Res, 82K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2999
RES, 82K, 1%, 0.5W, 1210, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 82K, 1%, 0.5W, 1210, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2998
Res, 82K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2998
RES, 82K, 1%, 0.5W, 1210, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 82K, 1%, 0.5W, 1210, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1328595-CRGCQ1210F82K A129894DKR-ND CRGCQ1210F82K 61AC6805 73AC2999
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 82K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 82K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82000 ohms 82000 ohms 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data