TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F820K

Description
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129906TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129906TR-ND
Chip Resistor - Surface Mount A129906TR-ND
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129906CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129906CT-ND
Chip Resistor - Surface Mount A129906CT-ND
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129906DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129906DKR-ND
Chip Resistor - Surface Mount A129906DKR-ND
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1210F820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1210F820KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1210F820KTR-ND
CRGCQ 1210 820K 1%

CRGCQ 1210 820K 1%

Buy Now Datasheet
Res, 820K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC3003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC3003
Res, 820K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC3003
RES, 820K, 1%, 0.5W, 1210, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 820K, 1%, 0.5W, 1210, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 820K, 1%, 1210; Resistance Te Connectivity - 61AC6807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 820K, 1%, 1210; Resistance Te Connectivity
61AC6807
Res, Aec-Q200, Thick Film, 820K, 1%, 1210; Resistance Te Connectivity 61AC6807
RES, AEC-Q200, THICK FILM, 820K, 1%, 1210; Resistance:820kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 820K, 1%, 1210; Resistance:820kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129906TR-ND 73AC3003 61AC6807
Product Name Chip Resistor - Surface Mount Res, 820K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 820K, 1%, 1210; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details