TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F56R

Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129856TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129856TR-ND
Chip Resistor - Surface Mount A129856TR-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129856CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129856CT-ND
Chip Resistor - Surface Mount A129856CT-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129856DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129856DKR-ND
Chip Resistor - Surface Mount A129856DKR-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1210F56RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1210F56RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1210F56RTR-ND
CRGCQ 1210 56R 1%

CRGCQ 1210 56R 1%

Buy Now Datasheet
Res, 56R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6796
Res, 56R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6796
RES, 56R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:56ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:56ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 56R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2981
Res, 56R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2981
RES, 56R, 1%, 0.5W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2980
Res, 56R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2980
RES, 56R, 1%, 0.5W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129856TR-ND 1111-CRGCQ1210F56RTR-ND 61AC6796 73AC2981
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 56R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details