TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F47K

Description
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129891CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129891CT-ND
Chip Resistor - Surface Mount A129891CT-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129891TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129891TR-ND
Chip Resistor - Surface Mount A129891TR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129891DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129891DKR-ND
Chip Resistor - Surface Mount A129891DKR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6790
Res, 47K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6790
RES, 47K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2969
Res, 47K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2969
RES, 47K, 1%, 0.5W, 1210, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 1%, 0.5W, 1210, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129891CT-ND 61AC6790 73AC2969
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 47K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details