TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F39K

Description
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129890DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129890DKR-ND
Chip Resistor - Surface Mount A129890DKR-ND
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129890CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129890CT-ND
Chip Resistor - Surface Mount A129890CT-ND
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129890TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129890TR-ND
Chip Resistor - Surface Mount A129890TR-ND
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 39K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6785
Res, 39K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6785
RES, 39K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:39kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:39kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2959
Res, 39K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2959
RES, 39K, 1%, 0.5W, 1210, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 39K, 1%, 0.5W, 1210, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129890DKR-ND 61AC6785 73AC2959
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 39K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers