TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F2K7

Description
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129876TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129876TR-ND
Chip Resistor - Surface Mount A129876TR-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129876CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129876CT-ND
Chip Resistor - Surface Mount A129876CT-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129876DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129876DKR-ND
Chip Resistor - Surface Mount A129876DKR-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K7, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2929
Res, 2K7, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2929
RES, 2K7, 1%, 0.5W, 1210, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K7, 1%, 0.5W, 1210, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6770
Res, 2K7, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6770
RES, 2K7, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.7kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.7kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2928
Res, 2K7, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2928
RES, 2K7, 1%, 0.5W, 1210, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K7, 1%, 0.5W, 1210, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRGCQ1210F2K7 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ1210F2K7
Chip Resistor - Surface Mount CRGCQ1210F2K7
RES 2.7K OHM 1% 1/2W 1210

RES 2.7K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A129876TR-ND 73AC2929 61AC6770 CRGCQ1210F2K7
Product Name Chip Resistor - Surface Mount Res, 2K7, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 2K7, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details