TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F27R

Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129852DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129852DKR-ND
Chip Resistor - Surface Mount A129852DKR-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129852CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129852CT-ND
Chip Resistor - Surface Mount A129852CT-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129852TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129852TR-ND
Chip Resistor - Surface Mount A129852TR-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 27R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6776
Res, 27R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6776
RES, 27R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 27R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2941
Res, 27R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2941
RES, 27R, 1%, 0.5W, 1210, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, 1210, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2940
Res, 27R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2940
RES, 27R, 1%, 0.5W, 1210, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, 1210, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129852DKR-ND 61AC6776 73AC2941
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 27R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details