TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F270K

Description
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129900DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129900DKR-ND
Chip Resistor - Surface Mount A129900DKR-ND
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129900CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129900CT-ND
Chip Resistor - Surface Mount A129900CT-ND
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129900TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129900TR-ND
Chip Resistor - Surface Mount A129900TR-ND
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ1210F270K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ1210F270K
Chip Resistor - Surface Mount CRGCQ1210F270K
RES 270K OHM 1% 1/2W 1210

RES 270K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 270K, 1%, 1210; Resistance Te Connectivity - 61AC6777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 270K, 1%, 1210; Resistance Te Connectivity
61AC6777
Res, Aec-Q200, Thick Film, 270K, 1%, 1210; Resistance Te Connectivity 61AC6777
RES, AEC-Q200, THICK FILM, 270K, 1%, 1210; Resistance:270kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 270K, 1%, 1210; Resistance:270kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2943
Res, 270K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2943
RES, 270K, 1%, 0.5W, 1210, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270K, 1%, 0.5W, 1210, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A129900DKR-ND CRGCQ1210F270K 61AC6777 73AC2943
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 270K, 1%, 1210; Resistance Te Connectivity Res, 270K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details