TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F22R

Description
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129851TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129851TR-ND
Chip Resistor - Surface Mount A129851TR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129851DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129851DKR-ND
Chip Resistor - Surface Mount A129851DKR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129851CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129851CT-ND
Chip Resistor - Surface Mount A129851CT-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2933
Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2933
RES, 22R, 1%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6772
Res, 22R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6772
RES, 22R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2932
Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2932
RES, 22R, 1%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V

RES, 22R, 1%, 0.5W, 1210, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129851TR-ND 73AC2933 61AC6772 73AC2932
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 22R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 22R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details