TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F1M0

Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129907TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129907TR-ND
Chip Resistor - Surface Mount A129907TR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129907DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129907DKR-ND
Chip Resistor - Surface Mount A129907DKR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129907CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129907CT-ND
Chip Resistor - Surface Mount A129907CT-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1210F1M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1210F1M0TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1210F1M0TR-ND
CRGCQ 1210 1M0 1%

CRGCQ 1210 1M0 1%

Buy Now Datasheet
Res, 1M, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2893
Res, 1M, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2893
RES, 1M, 1%, 0.5W, 1210, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 1210, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6752
Res, 1M, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6752
RES, 1M, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129907TR-ND 73AC2893 61AC6752
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 1M, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details