TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F1K8

Description
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129874DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129874DKR-ND
Chip Resistor - Surface Mount A129874DKR-ND
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129874CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129874CT-ND
Chip Resistor - Surface Mount A129874CT-ND
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129874TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129874TR-ND
Chip Resistor - Surface Mount A129874TR-ND
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ1210F1K8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ1210F1K8
Chip Resistor - Surface Mount CRGCQ1210F1K8
RES 1.8K OHM 1% 1/2W 1210

RES 1.8K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, 1K8, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6751
Res, 1K8, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6751
RES, 1K8, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2891
Res, 1K8, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2891
RES, 1K8, 1%, 0.5W, 1210, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 1%, 0.5W, 1210, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A129874DKR-ND CRGCQ1210F1K8 61AC6751 73AC2891
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K8, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 1K8, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers