TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F18R

Description
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129850TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129850TR-ND
Chip Resistor - Surface Mount A129850TR-ND
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129850CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129850CT-ND
Chip Resistor - Surface Mount A129850CT-ND
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 18R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2921
Res, 18R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2921
RES, 18R, 1%, 0.5W, 1210, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18R, 1%, 0.5W, 1210, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2920
Res, 18R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2920
RES, 18R, 1%, 0.5W, 1210, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18R, 1%, 0.5W, 1210, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129850TR-ND 73AC2921
Product Name Chip Resistor - Surface Mount Res, 18R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details