TE Connectivity Chip Resistor - Surface Mount CRGCQ1210F15R

Description
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129849CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129849CT-ND
Chip Resistor - Surface Mount A129849CT-ND
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129849TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129849TR-ND
Chip Resistor - Surface Mount A129849TR-ND
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129849DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129849DKR-ND
Chip Resistor - Surface Mount A129849DKR-ND
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2913
Res, 15R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2913
RES, 15R, 1%, 0.5W, 1210, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15R, 1%, 0.5W, 1210, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC6762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC6762
Res, 15R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC6762
RES, 15R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGCQ1210F15R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ1210F15R
Chip Resistor - Surface Mount CRGCQ1210F15R
RES 15 OHM 1% 1/2W 1210

RES 15 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A129849CT-ND 73AC2913 61AC6762 CRGCQ1210F15R
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, 15R, 1%, 1210, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details