TE Connectivity SMD Resistor CRGCQ1210F100K

Description
CRGCQ 1210 100K 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:1210;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 1210 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGCQ1210F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210F100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CRGCQ 1210 100K 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:1210;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 1210 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGCQ1210F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210F100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-CRGCQ1210F100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-CRGCQ1210F100K
SMD Resistor 52-CRGCQ1210F100K
CRGCQ 1210 100K 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:1210;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 1210 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGCQ1210F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210F100K can be used for catalog matching and distributor lookup.

CRGCQ 1210 100K 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:1210;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 1210 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGCQ1210F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1210F100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A129895CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129895CT-ND
Chip Resistor - Surface Mount A129895CT-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129895TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129895TR-ND
Chip Resistor - Surface Mount A129895TR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129895DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129895DKR-ND
Chip Resistor - Surface Mount A129895DKR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1200699-CRGCQ1210F100K
Resistors - Chip Resistor - Surface Mount 1200699-CRGCQ1210F100K
Win Source Part Number: 1200699-CRGCQ1210F10 0K Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Alternative Parts (Cross-Reference): 4-2176345-9; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 4-2176345-9,A129895D KR,A129895CT,A129895 TR Base Product Number: CRGCQ1210

Win Source Part Number: 1200699-CRGCQ1210F100K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Alternative Parts (Cross-Reference): 4-2176345-9;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 4-2176345-9,A129895DKR,A129895CT,A129895TR
Base Product Number: CRGCQ1210

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ1210F100K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ1210F100K
Resistors - Chip Resistor - Surface Mount CRGCQ1210F100K
RES 100K OHM 1% 1/2W 1210

RES 100K OHM 1% 1/2W 1210

Supplier's Site
Res, 100K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity - 73AC2899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity
73AC2899
Res, 100K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity 73AC2899
RES, 100K, 1%, 0.5W, 1210, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 1210, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100K, 1%, 1210; Resistance Te Connectivity - 61AC6755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 1%, 1210; Resistance Te Connectivity
61AC6755
Res, Aec-Q200, Thick Film, 100K, 1%, 1210; Resistance Te Connectivity 61AC6755
RES, AEC-Q200, THICK FILM, 100K, 1%, 1210; Resistance:100kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 1%, 1210; Resistance:100kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGCQ1210F100K A129895CT-ND 1200699-CRGCQ1210F100K CRGCQ1210F100K 73AC2899 61AC6755
Product Name SMD Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100K, 1%, 0.5W, 1210, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 100K, 1%, 1210; Resistance Te Connectivity
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details