TE Connectivity Resistors - Chip Resistor - Surface Mount CRGCQ1206J6M8

Description
RES 6.8M OHM 5% 1/4W 1206
Datasheet
Description
RES 6.8M OHM 5% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - CRGCQ1206J6M8 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ1206J6M8
Resistors - Chip Resistor - Surface Mount CRGCQ1206J6M8
RES 6.8M OHM 5% 1/4W 1206

RES 6.8M OHM 5% 1/4W 1206

Supplier's Site
Res, 6M8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6742
Res, 6M8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6742
RES, 6M8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M8, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2873
Res, 6M8, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2873
RES, 6M8, 5%, 0.25W, 1206, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 6M8, 5%, 0.25W, 1206, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGCQ1206J6M8 61AC6742 73AC2873
Product Name Resistors - Chip Resistor - Surface Mount Res, 6M8, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 6M8, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Resistance Range 6.80E6 ohms 6.80E6 ohms 6.80E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details