TE Connectivity Resistors - Chip Resistor - Surface Mount CRGCQ1206J68R

Description
Win Source Part Number: 1034065-CRGCQ1206J68 R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRGCQ1206J68R1-21763 44-2; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130170CT,1-2176344- 2,A130170TR,A130170D KR Base Product Number: CRGCQ1206
Request a Quote Datasheet
Description
Win Source Part Number: 1034065-CRGCQ1206J68 R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRGCQ1206J68R1-21763 44-2; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130170CT,1-2176344- 2,A130170TR,A130170D KR Base Product Number: CRGCQ1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034065-CRGCQ1206J68R
Resistors - Chip Resistor - Surface Mount 1034065-CRGCQ1206J68R
Win Source Part Number: 1034065-CRGCQ1206J68 R Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRGCQ1206J68R1-21763 44-2; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130170CT,1-2176344- 2,A130170TR,A130170D KR Base Product Number: CRGCQ1206

Win Source Part Number: 1034065-CRGCQ1206J68R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): CRGCQ1206J68R1-2176344-2;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130170CT,1-2176344-2,A130170TR,A130170DKR
Base Product Number: CRGCQ1206

Buy Now Datasheet
SMD 0.25W 68ohm 200V Resistor - 52-CRGCQ1206J68R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 68ohm 200V Resistor
52-CRGCQ1206J68R
SMD 0.25W 68ohm 200V Resistor 52-CRGCQ1206J68R
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 68ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1206 Product overview: CRGCQ1206J68R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 68ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 68ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206J68R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 68ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1206 Product overview: CRGCQ1206J68R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 68ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 68ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ1206J68R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130170CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130170CT-ND
Chip Resistor - Surface Mount A130170CT-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130170TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130170TR-ND
Chip Resistor - Surface Mount A130170TR-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130170DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130170DKR-ND
Chip Resistor - Surface Mount A130170DKR-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 68R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2879
Res, 68R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2879
RES, 68R, 5%, 0.25W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68R, 5%, 0.25W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6745
Res, 68R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6745
RES, 68R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1034065-CRGCQ1206J68R 52-CRGCQ1206J68R A130170CT-ND 73AC2879 61AC6745
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.25W 68ohm 200V Resistor Chip Resistor - Surface Mount Res, 68R, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 68R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details