TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J4M7

Description
4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130199TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130199TR-ND
Chip Resistor - Surface Mount A130199TR-ND
4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130199DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130199DKR-ND
Chip Resistor - Surface Mount A130199DKR-ND
4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130199CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130199CT-ND
Chip Resistor - Surface Mount A130199CT-ND
4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2859
Res, 4M7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2859
RES, 4M7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4M7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2858
Res, 4M7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2858
RES, 4M7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4M7, 5%, 0.25W, 1206, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130199TR-ND 73AC2859
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers