The Resistor, part number 61AC6728, is a thick film chip resistor from the CRGCQ series by TE Connectivity. It features a case style of 1206, with a resistance value of 3.3 MΩ and a tolerance of ±5%. The resistor has a power rating of 250 mW at 70°C and a maximum working voltage of 200V. It is AEC-Q200 compliant, making it suitable for automotive applications. The product is designed for both wave and reflow soldering techniques and is supplied on tape and reel for automatic insertion. It operates within a temperature range of -55°C to +155°C and is RoHS compliant. The terminal finish is matte Sn over Ni, ensuring good solderability.
3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 3M3, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 3M3, 5%, 0.25W, 1206, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130198TR-ND | 61AC6728 | 73AC2845 |
| Product Name | Chip Resistor - Surface Mount | Res, 3M3, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity | Res, 3M3, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |