TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J2R2

Description
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130161CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130161CT-ND
Chip Resistor - Surface Mount A130161CT-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130161TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130161TR-ND
Chip Resistor - Surface Mount A130161TR-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1206J2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1206J2R2TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1206J2R2TR-ND
CRGCQ 1206 2R2 5%

CRGCQ 1206 2R2 5%

Buy Now Datasheet
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2833
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2833
RES, 2R2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2R2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2832
Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2832
RES, 2R2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2R2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130161CT-ND 1111-CRGCQ1206J2R2TR-ND 73AC2833
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details