TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J2M2

Description
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130197CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130197CT-ND
Chip Resistor - Surface Mount A130197CT-ND
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130197TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130197TR-ND
Chip Resistor - Surface Mount A130197TR-ND
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130197DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130197DKR-ND
Chip Resistor - Surface Mount A130197DKR-ND
2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2831
Res, 2M2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2831
RES, 2M2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2M2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2830
Res, 2M2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2830
RES, 2M2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2M2, 5%, 0.25W, 1206, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130197CT-ND 73AC2831
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details