TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J1M0

Description
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130195TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130195TR-ND
Chip Resistor - Surface Mount A130195TR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130195CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130195CT-ND
Chip Resistor - Surface Mount A130195CT-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130195DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130195DKR-ND
Chip Resistor - Surface Mount A130195DKR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ1206J1M0 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ1206J1M0
Resistors - Chip Resistor - Surface Mount CRGCQ1206J1M0
RES 1M OHM 5% 1/4W 1206

RES 1M OHM 5% 1/4W 1206

Supplier's Site
Res, 1M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6707
Res, 1M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6707
RES, 1M, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2803
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2803
RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130195TR-ND CRGCQ1206J1M0 61AC6707 73AC2803
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1M, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers