TE Connectivity Chip Resistor - Surface Mount CRGCQ1206J1K0

Description
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130177DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130177DKR-ND
Chip Resistor - Surface Mount A130177DKR-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130177CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130177CT-ND
Chip Resistor - Surface Mount A130177CT-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130177TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130177TR-ND
Chip Resistor - Surface Mount A130177TR-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2799
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2799
RES, 1K, 5%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 5%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6705
Res, 1K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6705
RES, 1K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130177DKR-ND 73AC2799 61AC6705
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 1K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details