82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 82K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 82K, 1%, 0.25W, 1206, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES 82K OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A129833CT-ND | 61AC6701 | 73AC2791 | CRGCQ1206F82K |
| Product Name | Chip Resistor - Surface Mount | Res, 82K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity | Res, 82K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |