TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F820R

Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129809DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129809DKR-ND
Chip Resistor - Surface Mount A129809DKR-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129809TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129809TR-ND
Chip Resistor - Surface Mount A129809TR-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129809CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129809CT-ND
Chip Resistor - Surface Mount A129809CT-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 820R, 1%, 1206; Resistance Te Connectivity - 61AC6704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 820R, 1%, 1206; Resistance Te Connectivity
61AC6704
Res, Aec-Q200, Thick Film, 820R, 1%, 1206; Resistance Te Connectivity 61AC6704
RES, AEC-Q200, THICK FILM, 820R, 1%, 1206; Resistance:820ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 820R, 1%, 1206; Resistance:820ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2797
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2797
RES, 820R, 1%, 0.25W, 1206, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 820R, 1%, 0.25W, 1206, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129809DKR-ND 61AC6704 73AC2797
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 820R, 1%, 1206; Resistance Te Connectivity Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details