TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F6K8

Description
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129820TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129820TR-ND
Chip Resistor - Surface Mount A129820TR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129820DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129820DKR-ND
Chip Resistor - Surface Mount A129820DKR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129820CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129820CT-ND
Chip Resistor - Surface Mount A129820CT-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1206F6K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1206F6K8TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1206F6K8TR-ND
CRGCQ 1206 6K8 1%

CRGCQ 1206 6K8 1%

Buy Now Datasheet
Res, 6K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6695
Res, 6K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6695
RES, 6K8, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2779
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2779
RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2778
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2778
RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129820TR-ND 1111-CRGCQ1206F6K8TR-ND 61AC6695 73AC2779
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6K8, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers