TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F68R

Description
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129796TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129796TR-ND
Chip Resistor - Surface Mount A129796TR-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129796DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129796DKR-ND
Chip Resistor - Surface Mount A129796DKR-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129796CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129796CT-ND
Chip Resistor - Surface Mount A129796CT-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ1206F68RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ1206F68RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ1206F68RTR-ND
CRGCQ 1206 68R 1%

CRGCQ 1206 68R 1%

Buy Now Datasheet
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2783
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2783
RES, 68R, 1%, 0.25W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68R, 1%, 0.25W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2782
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2782
RES, 68R, 1%, 0.25W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68R, 1%, 0.25W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129796TR-ND 1111-CRGCQ1206F68RTR-ND 73AC2783
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details