TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F68K

Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129832DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129832DKR-ND
Chip Resistor - Surface Mount A129832DKR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129832CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129832CT-ND
Chip Resistor - Surface Mount A129832CT-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129832TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129832TR-ND
Chip Resistor - Surface Mount A129832TR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 68K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6696
Res, 68K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6696
RES, 68K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2781
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2781
RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2780
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2780
RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129832DKR-ND 61AC6696 73AC2781
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details