TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F56K

Description
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129831CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129831CT-ND
Chip Resistor - Surface Mount A129831CT-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129831DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129831DKR-ND
Chip Resistor - Surface Mount A129831DKR-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129831TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129831TR-ND
Chip Resistor - Surface Mount A129831TR-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2771
Res, 56K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2771
RES, 56K, 1%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56K, 1%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6691
Res, 56K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6691
RES, 56K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2770
Res, 56K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2770
RES, 56K, 1%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56K, 1%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129831CT-ND 73AC2771 61AC6691
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 56K, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details