TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F560R

Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129807TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129807TR-ND
Chip Resistor - Surface Mount A129807TR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129807DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129807DKR-ND
Chip Resistor - Surface Mount A129807DKR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129807CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129807CT-ND
Chip Resistor - Surface Mount A129807CT-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 560R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2777
Res, 560R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2777
RES, 560R, 1%, 0.25W, 1206, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 560R, 1%, 0.25W, 1206, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 560R, 1%, 1206; Resistance Te Connectivity - 61AC6694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560R, 1%, 1206; Resistance Te Connectivity
61AC6694
Res, Aec-Q200, Thick Film, 560R, 1%, 1206; Resistance Te Connectivity 61AC6694
RES, AEC-Q200, THICK FILM, 560R, 1%, 1206; Resistance:560ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560R, 1%, 1206; Resistance:560ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129807TR-ND 73AC2777 61AC6694
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 560R, 1%, 1206; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details