TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F560K

Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129843CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129843CT-ND
Chip Resistor - Surface Mount A129843CT-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129843DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129843DKR-ND
Chip Resistor - Surface Mount A129843DKR-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129843TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129843TR-ND
Chip Resistor - Surface Mount A129843TR-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2774
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2774
RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2775
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2775
RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGCQ1206F560K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ1206F560K
Chip Resistor - Surface Mount CRGCQ1206F560K
RES 560K OHM 1% 1/4W 1206

RES 560K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A129843CT-ND 73AC2774 CRGCQ1206F560K
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details