TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F4K7

Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129818DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129818DKR-ND
Chip Resistor - Surface Mount A129818DKR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129818TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129818TR-ND
Chip Resistor - Surface Mount A129818TR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129818CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129818CT-ND
Chip Resistor - Surface Mount A129818CT-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2759
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2759
RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2758
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2758
RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129818DKR-ND 73AC2759
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details