The Res, 3K9, 1%, 0.25W, 1206, Thick Film resistor from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 3.9 kΩ with a tolerance of ±1%. The power rating is 0.25W at an ambient temperature of 70°C, with a maximum working voltage of 200V. This resistor is AEC-Q200 compliant, making it suitable for automotive applications. It is supplied on tape and reel, facilitating automatic placement in high-volume production. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations. The compact 1206 package size allows for efficient use in space-constrained designs.
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 3K9, 1%, 0.25W, 1206, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 3K9, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A129817CT-ND | 73AC2741 | 61AC6676 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity | Res, 3K9, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |