TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F3K3

Description
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129816DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129816DKR-ND
Chip Resistor - Surface Mount A129816DKR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129816CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129816CT-ND
Chip Resistor - Surface Mount A129816CT-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129816TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129816TR-ND
Chip Resistor - Surface Mount A129816TR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2739
Res, 3K3, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2739
RES, 3K3, 1%, 0.25W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K3, 1%, 0.25W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2738
Res, 3K3, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2738
RES, 3K3, 1%, 0.25W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K3, 1%, 0.25W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129816DKR-ND 73AC2739
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details