TE Connectivity Chip Resistor - Surface Mount CRGCQ1206F39R

Description
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129793DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129793DKR-ND
Chip Resistor - Surface Mount A129793DKR-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129793CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129793CT-ND
Chip Resistor - Surface Mount A129793CT-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129793TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129793TR-ND
Chip Resistor - Surface Mount A129793TR-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 39R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity - 73AC2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity
73AC2753
Res, 39R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity 73AC2753
RES, 39R, 1%, 0.25W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 39R, 1%, 0.25W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC6682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC6682
Res, 39R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC6682
RES, 39R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129793DKR-ND 73AC2753 61AC6682
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 0.25W, 1206, Thick Film; Resistance Te Connectivity Res, 39R, 1%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details